CreeLED, Inc. Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led C503B-RAS-CY0B0AA1

Description
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led - 06R2522 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led
06R2522
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led 06R2522
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:12cd; Viewing Angle:15°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06R2522
Product Name Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers