CreeLED, Inc. LED Indication - Discrete - C503B-RAN-CZ0C0AA1 C503B-RAN-CZ0C0AA1

Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 845989-C503B-RAN-CZ0 C0AA1 Features: LED Indication - Discrete Package: Bulk Family Name: C503B Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 845989-C503B-RAN-CZ0 C0AA1 Features: LED Indication - Discrete Package: Bulk Family Name: C503B Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - C503B-RAN-CZ0C0AA1
845989-C503B-RAN-CZ0C0AA1
LED Indication - Discrete - C503B-RAN-CZ0C0AA1 845989-C503B-RAN-CZ0C0AA1
Manufacturer: CreeLED, Inc. Win Source Part Number: 845989-C503B-RAN-CZ0 C0AA1 Features: LED Indication - Discrete Package: Bulk Family Name: C503B Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.40.2000

Manufacturer: CreeLED, Inc.
Win Source Part Number: 845989-C503B-RAN-CZ0C0AA1
Features: LED Indication - Discrete
Package: Bulk
Family Name: C503B
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Led, 5Mm, Red, 32.9Cd, 624Nm; Led Color Cree Led - 13AC8415 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 32.9Cd, 624Nm; Led Color Cree Led
13AC8415
Led, 5Mm, Red, 32.9Cd, 624Nm; Led Color Cree Led 13AC8415
LED, 5MM, RED, 32.9CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:32.9cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, RED, 32.9CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:32.9cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 845989-C503B-RAN-CZ0C0AA1 13AC8415
Product Name LED Indication - Discrete - C503B-RAN-CZ0C0AA1 Led, 5Mm, Red, 32.9Cd, 624Nm; Led Color Cree Led
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details