CreeLED, Inc. Led, Red, 5Mm, 16800Mcd, 624Nm; Led Color Cree Led C503B-RAN-CZ0A0AA2

Description
LED, RED, 5MM, 16800MCD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:16.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM, 16800MCD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:16.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm, 16800Mcd, 624Nm; Led Color Cree Led - 08R2974 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 16800Mcd, 624Nm; Led Color Cree Led
08R2974
Led, Red, 5Mm, 16800Mcd, 624Nm; Led Color Cree Led 08R2974
LED, RED, 5MM, 16800MCD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:16.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 5MM, 16800MCD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:16.8cd; Viewing Angle:15°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2974
Product Name Led, Red, 5Mm, 16800Mcd, 624Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Viewing Angle 35 degrees
View Details