CreeLED, Inc. Led, Red, 5Mm, 12Cd, 624Nm; Led Color Cree Led C503B-RAN-CY0B0AA2

Description
LED, RED, 5MM, 12CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:12cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM, 12CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:12cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm, 12Cd, 624Nm; Led Color Cree Led - 08R2970 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 12Cd, 624Nm; Led Color Cree Led
08R2970
Led, Red, 5Mm, 12Cd, 624Nm; Led Color Cree Led 08R2970
LED, RED, 5MM, 12CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:12cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM, 12CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:12cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2970
Product Name Led, Red, 5Mm, 12Cd, 624Nm; Led Color Cree Led
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CY0B0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details