CreeLED, Inc. Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led C503B-RAN-CY0B0AA1

Description
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:23.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:23.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led - 08R2969 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led
08R2969
Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led 08R2969
LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:23.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 12CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:23.5cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2969
Product Name Led, Red, T-1 3/4 (5Mm), 12Cd, 630Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.0X1.0MM RA. RED SMD LED - APA3010SRCPRV-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers