CreeLED, Inc. Led, Green, T-1 3/4 (5Mm), 34Cd, 535Nm; Led Color Cree Led C503B-GAN-CB0F0791

Description
LED, GREEN, T-1 3/4 (5MM), 34CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 34CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 34Cd, 535Nm; Led Color Cree Led - 04R6676 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 34Cd, 535Nm; Led Color Cree Led
04R6676
Led, Green, T-1 3/4 (5Mm), 34Cd, 535Nm; Led Color Cree Led 04R6676
LED, GREEN, T-1 3/4 (5MM), 34CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 34CD, 535NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 04R6676
Product Name Led, Green, T-1 3/4 (5Mm), 34Cd, 535Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 535 nm (5350 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow; Green; Multi-Colored
Viewing Angle 100 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details