CreeLED, Inc. Led, Round, 5Mm, Blue, 4.1Cd, 470Nm; Led Color Cree Led C503B-BCS-CV0Z0462

Description
LED, ROUND, 5MM, BLUE, 4.1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:4.1cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 5MM, BLUE, 4.1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:4.1cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Blue, 4.1Cd, 470Nm; Led Color Cree Led - 08R2928 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Blue, 4.1Cd, 470Nm; Led Color Cree Led
08R2928
Led, Round, 5Mm, Blue, 4.1Cd, 470Nm; Led Color Cree Led 08R2928
LED, ROUND, 5MM, BLUE, 4.1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:4.1cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, BLUE, 4.1CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:4.1cd; Viewing Angle:30°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2928
Product Name Led, Round, 5Mm, Blue, 4.1Cd, 470Nm; Led Color Cree Led
LED Package: 5mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
3.0X2.5MM,RED/GRN SMD LED - APB3025ESGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers