CreeLED, Inc. Led, Round, 5Mm, Blue, 11Cd, 470Nm; Led Color Cree Led C503B-BAS-CZ0A0452

Description
LED, ROUND, 5MM, BLUE, 11CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:11cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 5MM, BLUE, 11CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:11cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Blue, 11Cd, 470Nm; Led Color Cree Led - 08R2918 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Blue, 11Cd, 470Nm; Led Color Cree Led
08R2918
Led, Round, 5Mm, Blue, 11Cd, 470Nm; Led Color Cree Led 08R2918
LED, ROUND, 5MM, BLUE, 11CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:11cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, BLUE, 11CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:11cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2918
Product Name Led, Round, 5Mm, Blue, 11Cd, 470Nm; Led Color Cree Led
LED Package: 5mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details