CreeLED, Inc. Led, Blue, T-1 3/4 (5Mm), 11Cd, 480Nm; Led Color Cree Led C503B-BAS-CY0C0461

Description
LED, BLUE, T-1 3/4 (5MM), 11CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 11CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 11Cd, 480Nm; Led Color Cree Led - 04R6673 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 11Cd, 480Nm; Led Color Cree Led
04R6673
Led, Blue, T-1 3/4 (5Mm), 11Cd, 480Nm; Led Color Cree Led 04R6673
LED, BLUE, T-1 3/4 (5MM), 11CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 11CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:11cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 04R6673
Product Name Led, Blue, T-1 3/4 (5Mm), 11Cd, 480Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-560YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers