Wolfspeed Led Lighting - LED Lighting - White - XTEHVW-Q0-0000-00000LDE5 XTEHVW-Q0-0000-00000LDE5

Description
Manufacturer: Cree Inc. Win Source Part Number: 1119704-XTEHVW-Q0-00 00-00000LDE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.098" (2.49mm) Mounting: SMD (SMT) Current - Max: 66mA Forward Voltage: 48V Viewing Angle: 115° Current - Test: 22mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111 lm (107 lm to 114 lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 6.5°C/W Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 1119704-XTEHVW-Q0-00 00-00000LDE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.098" (2.49mm) Mounting: SMD (SMT) Current - Max: 66mA Forward Voltage: 48V Viewing Angle: 115° Current - Test: 22mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111 lm (107 lm to 114 lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 6.5°C/W Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XTEHVW-Q0-0000-00000LDE5
1119704-XTEHVW-Q0-0000-00000LDE5
Led Lighting - LED Lighting - White - XTEHVW-Q0-0000-00000LDE5 1119704-XTEHVW-Q0-0000-00000LDE5
Manufacturer: Cree Inc. Win Source Part Number: 1119704-XTEHVW-Q0-00 00-00000LDE5 Packaging: Reel - TR Color: White, Neutral Height - Seated (Max): 0.098" (2.49mm) Mounting: SMD (SMT) Current - Max: 66mA Forward Voltage: 48V Viewing Angle: 115° Current - Test: 22mA CCT (K): 4000K Flux @ 85°C, Current - Test: 111 lm (107 lm to 114 lm) Lumens/Watt @ Current - Test: 105 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 6.5°C/W Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Cree Inc.
Win Source Part Number: 1119704-XTEHVW-Q0-0000-00000LDE5
Packaging: Reel - TR
Color: White, Neutral
Height - Seated (Max): 0.098" (2.49mm)
Mounting: SMD (SMT)
Current - Max: 66mA
Forward Voltage: 48V
Viewing Angle: 115°
Current - Test: 22mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 111 lm (107 lm to 114 lm)
Lumens/Watt @ Current - Test: 105 lm/W
CRI (Color Rendering Index): 75 (Typ)
Thermal Resistance of Package: 6.5°C/W
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1119704-XTEHVW-Q0-0000-00000LDE5
Product Name Led Lighting - LED Lighting - White - XTEHVW-Q0-0000-00000LDE5
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56MCT32CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZDG155W5MAVDKR-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details