Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000UFF6

Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000UFF6TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 3750K 1414

LED XLAMP NEUTRAL WHT 3750K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000UFF6TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details