Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000UEE5

Description
LED Lighting XLamp® XT-E Horticulture White, Neutral 4000K 2.85V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XT-E Horticulture White, Neutral 4000K 2.85V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XTEAWT-E0-0000-00000UEE5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E Horticulture White, Neutral 4000K 2.85V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E Horticulture White, Neutral 4000K 2.85V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XTEAWT-E0-0000-00000UEE5
High Power LEDs - White XTEAWT-E0-0000-00000UEE5
High Power LEDs - White WHITE 114 lm

High Power LEDs - White WHITE 114 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEAWT-E0-0000-00000UEE5-ND XTEAWT-E0-0000-00000UEE5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - SLR-342VRTJ7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XLMYK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details