Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000HJ4E

Description
LED XLAMP NEUTRAL WHT 4500K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000HJ4ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4500K 1414

LED XLAMP NEUTRAL WHT 4500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000HJ4ETR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1131-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-SML-LXT0805SIUGUBWCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
View Details