Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000HGF6

Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000HGF6TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 3750K 1414

LED XLAMP NEUTRAL WHT 3750K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000HGF6TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZFBB45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241777-SML-LXR851SUGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 160 degrees
View Details
3 suppliers