Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000HG5E

Description
LED XLAMP NEUTRAL WHT 4000K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000HG5ETR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4000K 1414

LED XLAMP NEUTRAL WHT 4000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000HG5ETR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers