Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000BLE5

Description
LED XLAMP NEUTRAL WHT 4000K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 4000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000BLE5TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 4000K 1414

LED XLAMP NEUTRAL WHT 4000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000BLE5TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBC - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details