Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000BLE1

Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000BLE1TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 1414

LED XLAMP COOL WHITE 6500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000BLE1TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCY-CA02-AS7C2CT-ND - DigiKey
Specs
LED Type Amber
View Details
2 suppliers