Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000KF7

Description
LED XLAMP WARM WHT 3250K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3250K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-000000KF7TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3250K 1414

LED XLAMP WARM WHT 3250K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-000000KF7TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1261-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details