Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000KF6

Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet
Description
LED XLAMP NEUTRAL WHT 3750K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-000000KF6TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP NEUTRAL WHT 3750K 1414

LED XLAMP NEUTRAL WHT 3750K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-000000KF6TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 20 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details