Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000H6G

Description
LED XLAMP WARM WHT 3500K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 3500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-000000H6GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3500K 1414

LED XLAMP WARM WHT 3500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-000000H6GTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details