Cree, Inc. LED White Lighting XTEAWT-02-0000-00000BFD2

Description
LED Lighting XLamp® XT-E White, Neutral 4500K 2.85V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XT-E White, Neutral 4500K 2.85V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XTEAWT-02-0000-00000BFD2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E White, Neutral 4500K 2.85V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E White, Neutral 4500K 2.85V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XTEAWT-02-0000-00000BFD2
High Power LEDs - White XTEAWT-02-0000-00000BFD2
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEAWT-02-0000-00000BFD2-ND XTEAWT-02-0000-00000BFD2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 1497-XSMDK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details