LED Lighting Color XLamp® XT-E Blue 463nm (460nm ~ 465nm) 1414 (3535 Metric)
High Power LEDs - Single Color Royal Blue, 525mW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XTEARY-02-0000-000000M06-ND | XTEARY-02-0000-000000M06 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 463 nm (4630 Å) |