Cree, Inc. LED Color Lighting XTEARY-00-0000-000000R02

Description
XLAMP XT-E LIGHT EMITTING DIODE
Request a Quote Datasheet
Description
XLAMP XT-E LIGHT EMITTING DIODE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XTEARY-00-0000-000000R02TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XT-E LIGHT EMITTING DIODE

XLAMP XT-E LIGHT EMITTING DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEARY-00-0000-000000R02TR-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Color Lighting - ASMT-MA00-AGHQ0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 586 nm (5860 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details