Cree, Inc. LED Color Lighting XTEARY-00-0000-000000Q01

Description
LED Lighting Color XLamp® XT-E Horticulture Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Horticulture Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XTEARY-00-0000-000000Q01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Horticulture Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Horticulture Blue 458nm (450nm ~ 465nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XTEARY-00-0000-000000Q01
High Power LEDs - Single Color XTEARY-00-0000-000000Q01
High Power LEDs - Single Color Royal Blue, 600mW

High Power LEDs - Single Color Royal Blue, 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XTEARY-00-0000-000000Q01TR-ND XTEARY-00-0000-000000Q01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details