Cree, Inc. LED Color Lighting XTEARY-00-0000-000000P03

Description
LED Lighting Color XLamp® XT-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-00-0000-000000P03-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 460nm (455nm ~ 465nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XTEARY-00-0000-000000P03
High Power LEDs - Single Color XTEARY-00-0000-000000P03
High Power LEDs - Single Color Royal Blue, 575mW

High Power LEDs - Single Color Royal Blue, 575mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-00-0000-000000P03-ND XTEARY-00-0000-000000P03
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3090EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers