Cree, Inc. LED Color Lighting XTEARY-00-0000-000000L05

Description
LED Lighting Color XLamp® XT-E Blue 458nm (455nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 458nm (455nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-00-0000-000000L05-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 458nm (455nm ~ 460nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 458nm (455nm ~ 460nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XTEARY-00-0000-000000L05
High Power LEDs - Single Color XTEARY-00-0000-000000L05
High Power LEDs - Single Color Royal Blue, 500mW

High Power LEDs - Single Color Royal Blue, 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-00-0000-000000L05-ND XTEARY-00-0000-000000L05
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 67-SML-LXT0805SIUGUBWCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 632 nm (4680 to 6320 Å)
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details