Cree, Inc. LED White Lighting XREWHT-L1-R250-00D10

Description
LED Lighting XLamp® XR-E White 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-R250-00D10-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-R250-00D10-ND
LED White Lighting XREWHT-L1-R250-00D10-ND
LED Lighting XLamp® XR-E White 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-R250-00D10
High Power LEDs - White XREWHT-L1-R250-00D10
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-R250-00D10-ND XREWHT-L1-R250-00D10
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details