Cree, Inc. High Power LEDs - White XREWHT-L1-R250-00910

Description
High Power LEDs - White White, 80.6lm
Datasheet
Description
High Power LEDs - White White, 80.6lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-R250-00910
High Power LEDs - White XREWHT-L1-R250-00910
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XREWHT-L1-R250-00910
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details