Cree, Inc. LED White Lighting XREWHT-L1-0000-007F7

Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-007F7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-007F7-ND
LED White Lighting XREWHT-L1-0000-007F7-ND
LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Warm 3200K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-007F7
High Power LEDs - White XREWHT-L1-0000-007F7
High Power LEDs - White White 67.2lm XLamp XR-E LED

High Power LEDs - White White 67.2lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-007F7-ND XREWHT-L1-0000-007F7
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 3200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details