Cree, Inc. LED White Lighting XREWHT-L1-0000-007F5

Description
LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XREWHT-L1-0000-007F5TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-007F5TR-ND
LED White Lighting XREWHT-L1-0000-007F5TR-ND
LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
LED White Lighting - XREWHT-L1-0000-007F5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-007F5DKR-ND
LED White Lighting XREWHT-L1-0000-007F5DKR-ND
LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
LED White Lighting - XREWHT-L1-0000-007F5CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XREWHT-L1-0000-007F5CT-ND
LED White Lighting XREWHT-L1-0000-007F5CT-ND
LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-E White, Neutral 4300K 3.3V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XREWHT-L1-0000-007F5
High Power LEDs - White XREWHT-L1-0000-007F5
High Power LEDs - White White 67.2lm XLamp XR-E LED

High Power LEDs - White White 67.2lm XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREWHT-L1-0000-007F5TR-ND XREWHT-L1-0000-007F5
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - 516-ASCKCR00-BU5V5020402TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
2 suppliers