LED Lighting XLamp® XR-E White, Neutral 4500K 3.3V 350mA 90° 3529 (9073 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XREWHT-L1-0000-005E4-ND |
| Product Name | LED White Lighting |
| LED Package: | 3529 (9073 Metric) |
| LED Type | White |
| Color Temperature | 4500 K |