LED Lighting Color XLamp® XR-E Blue 460nm (455nm ~ 465nm) 3529 (9073 Metric)
High Power LEDs - Single Color Royal Blue 425mW XLamp XR-E LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XREROY-L1-0000-00A03-ND | XREROY-L1-0000-00A03 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 460 nm (4600 Å) |