LED Lighting Color XLamp® XR-E Green 525nm (520nm ~ 530nm) 3529 (9073 Metric)
High Power LEDs - Single Color Green 67.2lm XLamp XR-E LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XREGRN-L1-0000-00P02-ND | XREGRN-L1-0000-00P02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 525 nm (5250 Å) |