Cree, Inc. LED White Lighting XRCWHT-L1-0000-006E6

Description
LED Lighting XLamp® XR-C White, Warm 3500K 3.5V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XR-C White, Warm 3500K 3.5V 350mA 90° 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XRCWHT-L1-0000-006E6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XRCWHT-L1-0000-006E6-ND
LED White Lighting XRCWHT-L1-0000-006E6-ND
LED Lighting XLamp® XR-C White, Warm 3500K 3.5V 350mA 90° 3529 (9073 Metric)

LED Lighting XLamp® XR-C White, Warm 3500K 3.5V 350mA 90° 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XRCWHT-L1-0000-006E6
High Power LEDs - White XRCWHT-L1-0000-006E6
High Power LEDs - White White 62lm XLamp XR-C LED

High Power LEDs - White White 62lm XLamp XR-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XRCWHT-L1-0000-006E6-ND XRCWHT-L1-0000-006E6
Product Name LED White Lighting High Power LEDs - White
LED Package: 3529 (9073 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details