LED Lighting XLamp® XR-C White, Warm 3250K 3.5V 350mA 90° 3529 (9073 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XRCWHT-L1-0000-002A7-ND |
| Product Name | LED White Lighting |
| LED Package: | 3529 (9073 Metric) |
| LED Type | White |
| Color Temperature | 3250 K |