LED Lighting Color XLamp® XR-C Blue 458nm (450nm ~ 465nm) 3529 (9073 Metric)
High Power LEDs - Single Color Royal Blue, 250mWlm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XRCROY-L1-R250-00701-ND | XRCROY-L1-R250-00701 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 3529 (9073 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 458 nm (4580 Å) |