Cree, Inc. LED Color Lighting XRCRDO-L1-0000-00M01

Description
LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XRCRDO-L1-0000-00M01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRDO-L1-0000-00M01DKR-ND
LED Color Lighting XRCRDO-L1-0000-00M01DKR-ND
LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

Buy Now Datasheet
LED Color Lighting - XRCRDO-L1-0000-00M01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRDO-L1-0000-00M01CT-ND
LED Color Lighting XRCRDO-L1-0000-00M01CT-ND
LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

Buy Now Datasheet
LED Color Lighting - XRCRDO-L1-0000-00M01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCRDO-L1-0000-00M01TR-ND
LED Color Lighting XRCRDO-L1-0000-00M01TR-ND
LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Red-Orange 615nm (610nm ~ 620nm) 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XRCRDO-L1-0000-00M01
High Power LEDs - Single Color XRCRDO-L1-0000-00M01
High Power LEDs - Single Color Red-Orange 39.8lm XLamp XR-C LED

High Power LEDs - Single Color Red-Orange 39.8lm XLamp XR-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XRCRDO-L1-0000-00M01DKR-ND XRCRDO-L1-0000-00M01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 3529 (9073 Metric)
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details