Cree, Inc. LED Color Lighting XRCBLU-L1-0000-00G01

Description
LED Lighting Color XLamp® XR-C Blue 470nm (465nm ~ 475nm) 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XR-C Blue 470nm (465nm ~ 475nm) 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XRCBLU-L1-0000-00G01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XRCBLU-L1-0000-00G01-ND
LED Color Lighting XRCBLU-L1-0000-00G01-ND
LED Lighting Color XLamp® XR-C Blue 470nm (465nm ~ 475nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-C Blue 470nm (465nm ~ 475nm) 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XRCBLU-L1-0000-00G01
High Power LEDs - Single Color XRCBLU-L1-0000-00G01
High Power LEDs - Single Color Blue 13.9lm XLamp XR-C LED

High Power LEDs - Single Color Blue 13.9lm XLamp XR-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XRCBLU-L1-0000-00G01-ND XRCBLU-L1-0000-00G01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 3529 (9073 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XLCGS12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 505 nm (5050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details