Cree, Inc. High Power LEDs - Single Color XRCAMB-L1-R250-00J01

Description
High Power LEDs - Single Color Amber, 23.5lm
Datasheet
Description
High Power LEDs - Single Color Amber, 23.5lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XRCAMB-L1-R250-00J01
High Power LEDs - Single Color XRCAMB-L1-R250-00J01
High Power LEDs - Single Color Amber, 23.5lm

High Power LEDs - Single Color Amber, 23.5lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XRCAMB-L1-R250-00J01
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details