Manufacturer: Cree/Wolfspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105958-XR7090-RO-L1
Color: Orange, Red
Termination: SMD/SMT
Length: 9 mm
Mounting: SMD (SMT)
Peak Pulse Current: 1.8 A
Number of Elements: 1
Forward Voltage: 2.25 V
Forward Current: 700 mA
Viewing Angle: 100 °
Lens Color: Orange
Number of Pins: 2
Wavelength: 620 nm
Luminous Flux: 49 lm
Categories: Optics - LEDs - Light Pipes
Lens Style: Diffused, Dome
Alternative Parts (Cross-Reference): XR7090-RO-L1-0001XR7
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Test Current: 350 mA
Dominant Wavelength: 585 nm
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1105958-XR7090-RO-L1-0001 |
| Product Name | Optics - LEDs - Light Pipes - XR7090-RO-L1-0001 |
| LED Type | Red; Orange; Multi-Colored; Orange, Red |
| Peak Wavelength | 620 nm (6200 Å) |
| Viewing Angle | 100 degrees |
| Forward Current | 700 milliamps |