LED Lighting Color XLamp® XQ-E Blue 458nm (450nm ~ 465nm) 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XQEROY-H2-0000-000000M01-ND |
| Product Name | LED Color Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Blue |
| Peak Wavelength | 458 nm (4580 Å) |