Cree, Inc. High Power LEDs - Single Color XQEROY-00-0000-000000R01

Description
High Power LEDs - Single Color Royal Blue 625mW
Datasheet
Description
High Power LEDs - Single Color Royal Blue 625mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQEROY-00-0000-000000R01
High Power LEDs - Single Color XQEROY-00-0000-000000R01
High Power LEDs - Single Color Royal Blue 625mW

High Power LEDs - Single Color Royal Blue 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number XQEROY-00-0000-000000R01
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details