Cree, Inc. LED Color Lighting XQEROY-00-0000-000000N02

Description
LED Lighting Color XLamp® XQ-E Blue 455nm (450nm ~ 460nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Blue 455nm (450nm ~ 460nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEROY-00-0000-000000N02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Blue 455nm (450nm ~ 460nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Blue 455nm (450nm ~ 460nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XQEROY-00-0000-000000N02
High Power LEDs - Single Colour XQEROY-00-0000-000000N02
High Power LEDs - Single Colour Royal Blue, 550mW 450-460nm

High Power LEDs - Single Colour Royal Blue, 550mW 450-460nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XQEROY-00-0000-000000N02TR-ND XQEROY-00-0000-000000N02
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 0606 (1616 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED; 3.0 X 2.5 MM CERAMIC SMT, 660 NM SUPER RED,WATER CLEAR LED - 70127359 - Allied Electronics, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 30 milliCandela
View Details
2 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details