LED Lighting Color XLamp® XQ-E Blue 455nm (450nm ~ 460nm) 0606 (1616 Metric)
High Power LEDs - Single Color Royal Blue, 475mW 450-460nm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XQEROY-00-0000-000000K02-ND | XQEROY-00-0000-000000K02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | Blue | |
| Peak Wavelength | 455 nm (4550 Å) |