LED Lighting Color XLamp® XQ-E Red 623nm (620nm ~ 625nm) 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XQERED-H2-0000-000000302-ND |
| Product Name | LED Color Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Red |
| Peak Wavelength | 623 nm (6230 Å) |