LED Lighting Color XLamp® XQ-E Red 623nm (620nm ~ 625nm) 0606 (1616 Metric)
High Power LEDs - Single Colour Red, 45.7lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XQERED-H0-0000-000000302-ND | XQERED-H0-0000-000000302 |
| Product Name | LED Color Lighting | High Power LEDs - Single Colour |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 623 nm (6230 Å) |