Cree, Inc. LED Color Lighting XQERDO-H0-0000-000000802

Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQERDO-H0-0000-000000802-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQERDO-H0-0000-000000802
High Power LEDs - Single Color XQERDO-H0-0000-000000802
High Power LEDs - Single Color Red Orange, 73.9lm

High Power LEDs - Single Color Red Orange, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQERDO-H0-0000-000000802-ND XQERDO-H0-0000-000000802
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
EXCELED™ series chip LED - SML-D13U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details