Cree, Inc. LED Color Lighting XQERDO-00-0000-000000A02

Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XQERDO-00-0000-000000A02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
LED Color Lighting - XQERDO-00-0000-000000A02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
LED Color Lighting - XQERDO-00-0000-000000A02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Red-Orange 613nm (610nm ~ 615nm) 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQERDO-00-0000-000000A02
High Power LEDs - Single Color XQERDO-00-0000-000000A02
High Power LEDs - Single Color Red-Orange, 87.4lm

High Power LEDs - Single Color Red-Orange, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQERDO-00-0000-000000A02TR-ND XQERDO-00-0000-000000A02
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Red; Orange
Peak Wavelength 613 nm (6130 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details