LED Lighting Color XLamp® XQ-E Green 525nm (520nm ~ 530nm) 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | XQEGRN-H2-0000-000000A02-ND |
| Product Name | LED Color Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | Green |
| Peak Wavelength | 525 nm (5250 Å) |