LED Lighting Color XLamp® XQ-E Green 525nm (520nm ~ 530nm) 0606 (1616 Metric)
LED XLAMP XQE GREEN 525NM SMD
LED XLAMP XQE GREEN 525NM SMD
High Power LEDs - Single Colour GREEN, 107LM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 90-XQEGRN-00-0000-000000D02TR-ND | XQEGRN-00-0000-000000D02 |
| Product Name | LED Color Lighting | High Power LEDs - Single Colour |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 525 nm (5250 Å) |